Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Co-Planar |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 55A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin, .381µm |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Industry Standard | Gen-Z |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Sliver Family | TE Sliver |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Connector Type | Card-Edge |
Shell | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Card Edge Conn, Dual Side, 16 Pos, Pcb | Newark Electronics |
Conn Power Card Edge SKT 16 POS 2.65mm Solder ST Through Hole T/R | Avnet America |
50 AMP CARD EDGE ASSEMBLY | TE Connectivity 2344604-1 | RS Americas |
50 AMP CARD EDGE ASSEMBLY Internal I/O Connector Type: Sliver for SFF-TA-1002 Connector Mates With: PCB Edge Card PCB Mount Orientation: Vertical Connector System: Cable-to-Board Industry Standard: Gen-Z Sliver for SFF-TA-1002 PCB Edge Card Vertical Cable-to-Board | Internal I/o Connector | Part Number: 2344604-1 | Internal Number: 2344604-1 | TE Connectivity | TE Store |
CARD EDGE CONN, DUAL SIDE, 16 POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 2344604-1?
Additional datasheets, footprints and schematics for 2344604-1 are listed on our Part Details page. You can also find images and similar parts to 2344604-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2344604-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2344604-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2344604-1 fall under?
The 2344604-1 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2344604-1 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2344604-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2344604-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2344604-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2344604-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2344604-1 often in real-time on the comparison pages.
What if I can't find stock of 2344604-1?
You can fill out our help required form which you can use to request a quote for 2344604-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.