Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height Class | PCI |
---|---|
Heat Sink Height | 4.2mm, .165in |
Heat Sink Style | PCI |
Rear EONs per Port Column | 0 |
Lightpipe Configuration | None |
Number of Ports | 5 |
Port Matrix Configuration | 1 x 5 |
Cage Material | Stainless Steel |
Circuit Application | Signal |
Included Lightpipe | No |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Accessory Type Included | Heat Sink |
Cage Type | Ganged |
Connector System | Wire-to-Board |
Sealable | No |
Form Factor | QSFP-DD |
I/O Connectors RECEPT CAGE ASSY 1X5 QSFP DD W HS | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessory, PCI Heat Sink, Cage Assembly, AMP QSFP-DD I/O Connectors | Avnet America |
RECEPT CAGE ASSY 1X5 QSFP-DD W HS | TE Connectivity 2343987-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2343987-1?
Additional datasheets, footprints and schematics for 2343987-1 are listed on our Part Details page. You can also find images and similar parts to 2343987-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2343987-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2343987-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2343987-1 fall under?
The 2343987-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2343987-1 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2343987-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2343987-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2343987-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2343987-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2343987-1 often in real-time on the comparison pages.
What if I can't find stock of 2343987-1?
You can fill out our help required form which you can use to request a quote for 2343987-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.