Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.82
|
755
in stock
|
Buy Now | |
Future Electronics
from US$4.88
|
23,200
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
6,264
in stock
|
Buy Now | |
Heilind Electronics
from US$5.86
|
300
in stock
|
Buy Now | |
element14
from US$5.15
|
190
in stock
|
Buy Now | |
Farnell
from US$5.43
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
186
in stock
|
Buy Now | |
TE Store
from US$7.79
|
156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.86
|
100
in stock
|
Buy Now | |
Avnet America
from US$4.63
|
-
|
Buy Now | |
RS Americas
from US$8.10
|
-
|
Buy Now | |
Avnet Asia
from US$3.94
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Keyed | Yes |
Vented | No |
Contact Current Rating (Max) | 5A |
Product Height | 29.6mm |
Connector Diameter | 36.5mm |
Housing Color | Black |
Agency & Standard | UL |
Circuit Application | Power |
Sealable | Yes |
Lighting Product Type | Receptacle |
Operating Temperature Range | -40 – 90°C |
LUMAWISE ENDURANCE S Dark Gray Round Sealing Cap | Future Electronics |
LUMAWISE Endurance S Receptacle Keyed | RS |
LUMAWISE KEY A RECEPT KEYED, BLK,SEALED | Heilind Electronics |
LED STREET LIGHT CONN, RCPT, 4POS, CABLE | element14 |
Led Street Light Conn, Rcpt, 4Pos, Cable | Newark Electronics |
RECEPTACLE, LUMAWISE ENDURANCE S, KEYED Lighting Product Type: Shorting Cap Primary Product Color: Black Product Height: 29.6 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: UL Shorting Cap Black 29.6 mm Not Vented | Street Lighting Connector | Part Number: 2343403-1 | Internal Number: 2343403-1 | TE Connectivity | TE Store |
Receptacle LUMAWISE Endurance S 4 Keyed Position Power Circuit 5A Black | Avnet America |
LED Mounting Hardware, Receptacle, PBT, UL, 36.5mm, 5A, Black, Lumawise Series | TE Connectivity 2343403-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2343403-1?
Additional datasheets, footprints and schematics for 2343403-1 are listed on our Part Details page. You can also find images and similar parts to 2343403-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2343403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2343403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2343403-1 fall under?
The 2343403-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2343403-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2343403-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2343403-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2343403-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Heilind Electronics and element14 have stock available or on a lead time for 2343403-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2343403-1 often in real-time on the comparison pages.
What if I can't find stock of 2343403-1?
You can fill out our help required form which you can use to request a quote for 2343403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.