2342934-1 Pluggable IO Connectors & Cages by TE Connectivity

QSFP-DD 1X1, STANDARD, W/ ZIPPER HS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.11

Distributor Stock
Logo for Farnell
Farnell
from US$18.22
No stock
Buy Now
Logo for TE Store
TE Store
from US$27.54
85
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$18.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$17.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$26.65
-
Buy Now

Specifications

Heat Sink Height 4.2mm, .165in
Heat Sink Style PCI
Heat Sink Height Class PCI
Number of Ports 1
Rear EONs per Port Column 1
Lightpipe Configuration None
Port Matrix Configuration 1 x 1
Cage Material Stainless Steel
Circuit Application Signal
Included Lightpipe No
Cage Type Single
Thermal Accessory Type Included Heat Sink
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Form Factor QSFP-DD

Alternative Descriptions

QSFP-DD 1X1, STANDARD, W/ ZIPPER HS Form Factor: QSFP-DD Sealable: No Circuit Application: Signal Number of Ports: 1 Port Matrix Configuration: 1 x 1 QSFP-DD Signal 1 | Pluggable I/o Connectors & Cage | Part Number: 2342934-1 | Internal Number: 2342934-1 | 1 x 1 | TE Connectivity | TE Store
Connector Accessory, PCI Heat Sink, Cage Assembly, AMP QSFP-DD I/O Connectors | Avnet America
QSFP-DD 1X1, STANDARD, WITH ZIPPER HS | TE Connectivity 2342934-1 | RS Americas
CAGE ASSEMBLY, PCI HS, 1PORT, PRESS-FIT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2342934-1?

Additional datasheets, footprints and schematics for 2342934-1 are listed on our Part Details page. You can also find images and similar parts to 2342934-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2342934-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342934-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2342934-1 fall under?

The 2342934-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.

Can I view similar or alternative parts?

You can view similar parts to 2342934-1 when available in the QSFP-DD range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2342934-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2342934-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2342934-1 have stock available?

Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2342934-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2342934-1 often in real-time on the comparison pages.

What if I can't find stock of 2342934-1?

You can fill out our help required form which you can use to request a quote for 2342934-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay