Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height | .256in, 6.5mm |
---|---|
Heat Sink Finish | Anodized Black |
Heat Sink Height Class | SAN |
Heat Sink Style | SAN |
Number of Ports | 6 |
Lightpipe Configuration | None |
Rear EONs per Port Column | 0 |
Port Matrix Configuration | 1 x 6 |
Cage Material | Stainless Steel |
Circuit Application | Signal |
Included Lightpipe | No |
Connector System | Wire-to-Board |
Cage Type | Ganged |
Sealable | No |
Form Factor | QSFP-DD |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Accessory, SAN Heat Sink, Cage Assembly, AMP QSFP-DD I/O Connectors | Avnet America |
CAGE ASSY 1X6 QSFP-DD HS EXTRUTION SAN | TE Connectivity 2342891-2 | RS Americas |
CAGE ASSEMBLY, SAN HS, 6PORT, PRESS-FIT | Farnell |
Where can I find additional details, specifications and documents for a 2342891-2?
Additional datasheets, footprints and schematics for 2342891-2 are listed on our Part Details page. You can also find images and similar parts to 2342891-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342891-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342891-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342891-2 fall under?
The 2342891-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2342891-2 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342891-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342891-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342891-2 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for 2342891-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342891-2 often in real-time on the comparison pages.
What if I can't find stock of 2342891-2?
You can fill out our help required form which you can use to request a quote for 2342891-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.