Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.97
Heat Sink Style | Networking |
---|---|
Heat Sink Finish | Anodized Black |
Heat Sink Height | 13.5mm, .531in |
Heat Sink Height Class | Networking |
Rear EONs per Port Column | 0 |
Lightpipe Configuration | None |
Port Matrix Configuration | 1 x 3 |
Number of Ports | 3 |
Cage Material | Stainless Steel |
Circuit Application | Signal |
Included Lightpipe | No |
Connector System | Wire-to-Board |
Cage Type | Ganged |
Sealable | No |
Form Factor | QSFP-DD |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Accessory Type Included | Heat Sink |
Cage Assembly, Net Hs, 3 Port, Ss | Newark Electronics |
CAGE ASSY 1X3 QSFP-DD HS EXTRUTION NET | Future Electronics |
Connector Accessory, NET Heat Shrink, Cage Assembly, AMP QSFP-DD I/O Connectors | Avnet America |
CAGE ASSY 1X3 QSFP-DD HS EXTRUTION NET | TE Connectivity 2342886-3 | RS Americas |
CAGE ASSEMBLY, NET HS, 3 PORT, SS | element14 |
Where can I find additional details, specifications and documents for a 2342886-3?
Additional datasheets, footprints and schematics for 2342886-3 are listed on our Part Details page. You can also find images and similar parts to 2342886-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342886-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342886-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342886-3 fall under?
The 2342886-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2342886-3 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342886-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342886-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342886-3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2342886-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342886-3 often in real-time on the comparison pages.
What if I can't find stock of 2342886-3?
You can fill out our help required form which you can use to request a quote for 2342886-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.