2342838-4 Switches by TE Connectivity

AVP16M H. FLAT S16 NL 500MM/2X3

Status: Active
Series: -
RoHS: Unknown
Aliases: 2342838-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.71

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$42.90
66
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$35.71
-
Buy Now
Logo for Sager
Sager
from US$39.71
-
Buy Now

Specifications

Case Material Stainless Steel
Bushing Style Threaded
Bushing Thread Size M16 x 1
Seal Type Epoxy
Cap Color Silver
Actuator Color Silver
Actuator Force 204 – 510g
Actuator Profile Extended
Actuator Material Steel
Panel Cutout Size 16 (Diameter)mm, .63 (Diameter)in
Configuration (Pole-Throw) Single Pole - Single Throw
Number of Actuators 1
Ganged No
Operating Function Momentary
ESD Grounding Terminal Without
Type of Contact 1 pole, NO
Contact Current Rating 1A
Bushing Length .61in, 15.5mm
Bushing Diameter 16mm, .63in
Voltage Rating 5 – 24VDC, 5 – 24VAC
Low Profile No
Mounting Type Panel
Screw & Hole Thread Size M16 x 1
Attachment Method Screw-On
Mounting Angle Vertical
Packaging Method Loose Piece
Illuminated No
Actuator Style Round
Switch Type Pushbutton
Product Type Switch
Dust Proof Yes
Termination Type Long Leads
Oil-Tight No
Temperature Rating Standard

Alternative Descriptions

Anti-Vandal Pushbutton Switch SPST Momentary Non-Illuminated High Flat Button 16mm 1A 24V Panel Mount | Avnet America
Pushbutton Switches AVP16M H. Flat S16NL 500mm/2x3 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2342838-4?

Additional datasheets, footprints and schematics for 2342838-4 are listed on our Part Details page. You can also find images and similar parts to 2342838-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2342838-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342838-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2342838-4 fall under?

The 2342838-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 2342838-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2342838-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2342838-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2342838-4 have stock available?

Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for 2342838-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2342838-4 often in real-time on the comparison pages.

What if I can't find stock of 2342838-4?

You can fill out our help required form which you can use to request a quote for 2342838-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay