Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2342837-4 |
Bushing Thread Size | M22 x 1 |
---|---|
Actuator Material | Steel |
Actuator Profile | Flush |
Case Material | Stainless Steel |
Bushing Style | Threaded |
Cap Color | Silver |
Actuator Force | 0g, 0oz |
Seal Type | Epoxy |
Actuator Color | Silver |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | No |
Panel Cutout Size | .87 (Diameter)in, 22.2 (Diameter)mm |
Operating Function | On Off |
Number of Actuators | 1 |
Contact Current Rating | 1A |
Type of Contact | 1 pole, NO |
Bushing Diameter | .87in, 22mm |
Bushing Length | .59in, 15mm |
Voltage Rating | 5 – 24VDC |
Low Profile | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Attachment Method | Screw-On |
Screw & Hole Thread Size | M22 x 1 |
Packaging Method | Loose Piece |
Actuator Style | Round |
Dust Proof | Yes |
Switch Type | Pushbutton |
Illuminated | Yes |
Product Type | Switch |
Termination Type | Long Leads |
Temperature Rating | Standard |
Oil-Tight | No |
Anti-Vandal Pushbutton Switch SPST ON-OFF Red Illuminated Ring and Power Logo Flat Button 22mm 1A 24V Panel Mount | Avnet America |
Pushbutton Switches AVC22L Flat S04 Red RL 500mm/1x6 | Sager |
Where can I find additional details, specifications and documents for a 2342837-4?
Additional datasheets, footprints and schematics for 2342837-4 are listed on our Part Details page. You can also find images and similar parts to 2342837-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342837-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342837-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342837-4 fall under?
The 2342837-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2342837-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342837-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342837-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342837-4 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for 2342837-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342837-4 often in real-time on the comparison pages.
What if I can't find stock of 2342837-4?
You can fill out our help required form which you can use to request a quote for 2342837-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.