Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2342833-7 |
Actuator Material | Aluminum |
---|---|
Cap Color | Silver |
Bushing Style | Threaded |
Bushing Thread Size | M16 x 1 |
Case Material | Aluminum |
Actuator Force | 0oz, 0g |
Actuator Color | Silver |
Actuator Profile | Flush |
Seal Type | Epoxy |
ESD Grounding Terminal | Without |
Panel Cutout Size | 16 (Diameter)mm, .63 (Diameter)in |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | No |
Operating Function | Momentary |
Number of Actuators | 1 |
Contact Current Rating | 1A |
Type of Contact | 1 pole, NO |
Bushing Diameter | 16mm, .63in |
Bushing Length | 15mm, .59in |
Voltage Rating | 5 – 24VDC |
Low Profile | Yes |
Mounting Type | Panel |
Attachment Method | Screw-On |
Screw & Hole Thread Size | M16 x 1 |
Mounting Angle | Vertical |
Packaging Method | Loose Piece |
Actuator Style | Round |
Product Type | Switch |
Illuminated | Yes |
Dust Proof | Yes |
Switch Type | Pushbutton |
Termination Type | Long Leads |
Temperature Rating | Standard |
Oil-Tight | No |
Anti-Vandal Pushbutton Switch SPST Momentary RGB Illuminated Ring and Power Logo Flat Button 16mm 1A 24V Panel Mount | Avnet America |
Pushbutton Switches AVC16M Flat AIO RGB RL 500mm/2x3 | Sager |
Where can I find additional details, specifications and documents for a 2342833-7?
Additional datasheets, footprints and schematics for 2342833-7 are listed on our Part Details page. You can also find images and similar parts to 2342833-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342833-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342833-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342833-7 fall under?
The 2342833-7 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2342833-7 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342833-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342833-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342833-7 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for 2342833-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342833-7 often in real-time on the comparison pages.
What if I can't find stock of 2342833-7?
You can fill out our help required form which you can use to request a quote for 2342833-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.