Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.44
|
No stock
|
Buy Now |
Fuse Holder Type | Gauge Ring |
---|---|
Fuse Current | - |
Fuse Size Held | - |
Holder Terminals | - |
No. of Fuses | - |
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Gauge Ring |
For Use With | Low Voltage Fuse Links |
Where can I find additional details, specifications and documents for a 2342001/2/3/4/5/6/7?
Additional datasheets, footprints and schematics for 2342001/2/3/4/5/6/7 are listed on our Part Details page. You can also find images and similar parts to 2342001/2/3/4/5/6/7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342001/2/3/4/5/6/7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342001/2/3/4/5/6/7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342001/2/3/4/5/6/7 fall under?
The 2342001/2/3/4/5/6/7 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 2342001/2/3/4/5/6/7 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342001/2/3/4/5/6/7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342001/2/3/4/5/6/7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342001/2/3/4/5/6/7 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2342001/2/3/4/5/6/7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342001/2/3/4/5/6/7 often in real-time on the comparison pages.
What if I can't find stock of 2342001/2/3/4/5/6/7?
You can fill out our help required form which you can use to request a quote for 2342001/2/3/4/5/6/7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.