Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keyed | Yes |
---|---|
Vented | No |
Product Height | 15.5mm |
Connector Diameter | 43.5mm |
Housing Color | Light Gray |
Agency & Standard | Zhaga |
Lighting Product Type | Accessory |
Sealable | Yes |
Operating Temperature Range | -40 – 90°C, -40 – 190°F |
Lighting Connector Accessory Light Gray Sealing Cap | Future Electronics |
Sealing Cap Lumawise Endurance Keyed Light Gray | Avnet America |
Where can I find additional details, specifications and documents for a 2341474-2?
Additional datasheets, footprints and schematics for 2341474-2 are listed on our Part Details page. You can also find images and similar parts to 2341474-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2341474-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2341474-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2341474-2 fall under?
The 2341474-2 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2341474-2 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2341474-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2341474-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2341474-2 have stock available?
Authorised distributors including Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 2341474-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2341474-2 often in real-time on the comparison pages.
What if I can't find stock of 2341474-2?
You can fill out our help required form which you can use to request a quote for 2341474-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.