2341 24-30V1W Lamps & Tubes by Osram

LAMP INCANDESCENT W2X4.6D 30V 1W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now

Specifications

Supply Voltage 30V
Lamp Base Type Wedge
Bulb Size 5mm
MSCP -
Average Bulb Life -
Product Range -
Power Rating 1W

Alternative Descriptions

Lamp, Incandescent,w2X4.6D, 30V, 1W | Newark Electronics
LAMP, INCANDESCENT,W2X4.6D, 30V, 1W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2341 24-30V1W?

Additional datasheets, footprints and schematics for 2341 24-30V1W are listed on our Part Details page. You can also find images and similar parts to 2341 24-30V1W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2341 24-30V1W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2341 24-30V1W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2341 24-30V1W fall under?

The 2341 24-30V1W is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 2341 24-30V1W when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2341 24-30V1W you can contact the distributor directly for product support, shipping queries etc.

Is the 2341 24-30V1W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2341 24-30V1W have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2341 24-30V1W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2341 24-30V1W often in real-time on the comparison pages.

What if I can't find stock of 2341 24-30V1W?

You can fill out our help required form which you can use to request a quote for 2341 24-30V1W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay