Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | - |
Relay Mounting | Through Hole |
Coil Resistance | 230ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Coil Voltage Min | 3.8VDC |
Coil Voltage VDC Nom | 5V |
Contact Current DC Max | 500mA |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 200V |
External Depth | 20.57mm |
External Height | 9.4mm |
External Length / Height | 9.4mm |
External Width | 5.33mm |
Insulation Resistance | 1000Gohm |
Lead Spacing | 2.54mm |
Must Actuate Voltage | 3.8VDC |
Must Release Voltage | 0.4VDC |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Time | 0.5ms |
Release Time | 0.5ms |
Row Pitch | 2.54mm |
Switch Current Max | 500mA |
Switch Power Max | 10W |
Type | Coaxial shield |
Relay, Reed, Spdt, 200V, 0.5A, Tht | Newark Electronics |
REED 1CO THT 5DC shield 0,5A | Rutronik |
Reed Relay, PC Board, Mounting5 VDC, 1C SPDTES Shield: No, RF Shield: Yes | Relay Specialties |
Relay, Reed SPDT 5V | element14 |
RELAY, REED, SPDT, 200V, 0.5A, THT | Farnell |
Where can I find additional details, specifications and documents for a 2341-05-020?
Additional datasheets, footprints and schematics for 2341-05-020 are listed on our Part Details page. You can also find images and similar parts to 2341-05-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2341-05-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2341-05-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2341-05-020 fall under?
The 2341-05-020 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 2341-05-020 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2341-05-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 2341-05-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2341-05-020 have stock available?
Authorised distributors including Newark Electronics, Rutronik, Relay Specialties, element14 and Farnell have stock available or on a lead time for 2341-05-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2341-05-020 often in real-time on the comparison pages.
What if I can't find stock of 2341-05-020?
You can fill out our help required form which you can use to request a quote for 2341-05-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.