2340861-1

Cable Assemblies

> Copper Cable Assemblies

> Sliver & SFF-TA-1002 Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2340861-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2340861-1
Series Information for 2340861-1 - TE Connectivity
  • Status: Active
  • Product Code: X393
  • Global Product Line: AI7
  • GPL Description: Data and Devices

Description

C/A, SLIVER 2.0, 2C, STR TO STR, 0.5M

Specifications

Flammability Rating:
VW-1
Configuration:
Double-Ended
Number of Power Positions:
14
Number of Signal Positions:
70
Wire Size:
30AWG
Impedance:
85Ω
Number of Positions:
84
Halogen Free:
Yes
Cable Assembly Length:
.5m
Cable Assembly Type:
Mid-Board Copper
Connector Type (End B):
Plug
Cable Assembly Category:
High Speed
Connector Type (End A):
Plug
Cable Style:
Madison TurboTwin
Data Rate:
20Gb/s

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Similar Products