2340814-1 Primary Wire by TE Connectivity

RL0111-1.00-9

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Conductor Material Tin Plated Copper
Wire Color (Base) White
Insulation Material Halogen-Free Polymer
Wire Size 1mm², 18AWG
Nominal Outside Diameter 1.62mm, .064in
Voltage Rating 600VAC
Operating Temperature Range -40 – 120°C

Alternative Descriptions

Cable 1Conductor 1mm2 Tin Plated Copper White 600V | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2340814-1?

Additional datasheets, footprints and schematics for 2340814-1 are listed on our Part Details page. You can also find images and similar parts to 2340814-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2340814-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2340814-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2340814-1 fall under?

The 2340814-1 is listed under Wire & Cable > Primary Wire.

Can I view similar or alternative parts?

You can view similar parts to 2340814-1 when available in the Primary Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2340814-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2340814-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2340814-1 have stock available?

Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 2340814-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2340814-1 often in real-time on the comparison pages.

What if I can't find stock of 2340814-1?

You can fill out our help required form which you can use to request a quote for 2340814-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay