Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Equalized | No |
---|---|
Color | Black |
Number of Positions | 4-Pair |
Number of Signal Positions | 16 |
Wire Size | .032mm², 32AWG |
Overall Outside Cable Diameter | 4.70 mm |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | .5m, .164ft |
Connector Type (End A) | QSFP28 |
Cable Assembly Category | High Speed, Industry Standard |
Cable Assembly Type | Pluggable / Direct Attach |
Product Type | Cable Assembly |
Connector Type (End B) | QSFP28 |
Shielded | Yes |
Cable Style | Madison TurboTwin - Round Jacketed |
Data Rate | 25Gb/s |
Where can I find additional details, specifications and documents for a 2340655-1?
Additional datasheets, footprints and schematics for 2340655-1 are listed on our Part Details page. You can also find images and similar parts to 2340655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2340655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2340655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2340655-1 fall under?
The 2340655-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2340655-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2340655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2340655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2340655-1 have stock available?
There is no stock from authorised distributors for 2340655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2340655-1 often in real-time on the comparison pages.
What if I can't find stock of 2340655-1?
You can fill out our help required form which you can use to request a quote for 2340655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.