Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
1,127
in stock
|
Buy Now | |
TE Store
from US$7.09
|
726
in stock
|
Buy Now | |
Future Electronics
from US$4.46
|
-
|
Buy Now | |
Avnet America
from US$4.56
|
-
|
Buy Now | |
RS Americas
from US$7.80
|
-
|
Buy Now | |
Avnet Asia
from US$4.35
|
-
|
Buy Now |
Number of Positions | 84 |
---|---|
PCB Mount Orientation | Straddle Mount |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.1A |
Centerline (Pitch) | .023in, .6mm |
Industry Standard | OCP NIC 3.0, Gen-Z |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | SFF-TA-1002 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Card-Edge |
Sealable | No |
Product Type | Connector |
Shell | Without |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Card Edge Connector Type:Dual Side | Newark Electronics |
ASSY STRADDLE MOUNT 84P 062 SLIVER 2.0 Internal I/O Connector Type: Sliver for SFF-TA-1002 Connector Mates With: PCB Edge Card PCB Mount Orientation: Straddle Mount Industry Standard: OCP NIC 3.0 Gen-Z Number of Positions: 84 Sliver for SFF-TA-1002 PCB Edge Card Straddle Mount OCP NIC 3.0 | Internal I/o Connector | Part Number: 2340326-1 | Internal Number: 2340326-1 | TE Connectivity | TE Store |
STRADDLE MOUNT 84P 062 2.0 | Future Electronics |
Connector Card Edge Receptacle 84 Position Straight Surface Mount | Avnet America |
Connector, Straddle Mount, 84P 062 Sliver 2.0 | TE Connectivity 2340326-1 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 84 POS | Farnell |
Where can I find additional details, specifications and documents for a 2340326-1?
Additional datasheets, footprints and schematics for 2340326-1 are listed on our Part Details page. You can also find images and similar parts to 2340326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2340326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2340326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2340326-1 fall under?
The 2340326-1 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2340326-1 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2340326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2340326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2340326-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2340326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2340326-1 often in real-time on the comparison pages.
What if I can't find stock of 2340326-1?
You can fill out our help required form which you can use to request a quote for 2340326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.