Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.98
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi Mini Kit |
Product Range | - |
Adafruit 2340 Capacitive Touch HAT for Raspberry Pi MPR121 | Rapid Electronics |
Adafruit Capacitive Touch HAT for Raspberry Pi MPR121 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Brass |
Outer Diameter | 6.35mm |
Inner Diameter | 2.946mm |
Overall Length | 6.35mm |
Wire Diameter | 6.35mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 10lm |
Power Source | AA Batteries x 2 |
Flashlight Body Material | PC (Polycarbonate) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2340?
Additional datasheets, footprints and schematics for 2340 are listed on our Part Details page. You can also find images and similar parts to 2340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2340 fall under?
The 2340 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 2340 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2340 you can contact the distributor directly for product support, shipping queries etc.
Is the 2340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2340 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2340 often in real-time on the comparison pages.
What if I can't find stock of 2340?
You can fill out our help required form which you can use to request a quote for 2340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.