Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Flammability Rating | UL 94V-2 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 124 |
Wire Size | 30AWG, 33AWG |
Number of Positions | 124 |
Halogen Free | No |
Connector Type (End A) | Plug |
Cable Assembly Type | Mid-Board Copper |
Cable Assembly Category | High Speed |
124PIN SLIVER PLUG KIT. Cable Assembly Type: Sliver Pigtail Number of Positions: 124 Wire Size: 33 AWG 30 AWG Connector Type (End A): Sliver Plug Cable Assembly Category: High Speed Sliver Pigtail 124 33 AWG Sliver Plug | Internal I/o Cable Assembly | Part Number: 2339107-1 | Internal Number: 2339107-1 | TE Connectivity | TE Store |
124 Position Sliver Plug Kit Rohs Compliant: Yes |Amp Te Connectivity 2339107-1 | Newark Electronics |
Plug Kit 124 Position 33 AWG Silver | Avnet America |
I/O Connectors 124PIN SLIVERPLUGKIT | TE Connectivity 2339107-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2339107-1?
Additional datasheets, footprints and schematics for 2339107-1 are listed on our Part Details page. You can also find images and similar parts to 2339107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2339107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2339107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2339107-1 fall under?
The 2339107-1 is listed under Cable Assemblies > Copper Cable Assemblies > Sliver & SFF-TA-1002 Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2339107-1 when available in the Sliver & SFF-TA-1002 Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2339107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2339107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2339107-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2339107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2339107-1 often in real-time on the comparison pages.
What if I can't find stock of 2339107-1?
You can fill out our help required form which you can use to request a quote for 2339107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.