Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.03
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$18.89
|
3,108
in stock
|
Buy Now | |
Chip One Stop
from US$21.80
|
3,108
in stock
|
Buy Now | |
Newark Electronics
from US$6.91
|
160
in stock
|
Buy Now | |
element14
from US$23.26
|
160
in stock
|
Buy Now | |
RS Americas
from US$24.66
|
80
in stock
|
Buy Now | |
TE Store
from US$46.61
|
80
in stock
|
Buy Now | |
Future Electronics
from US$21.62
|
-
|
Buy Now | |
Avnet America
from US$19.36
|
-
|
Buy Now | |
Boersig
from US$20.68
|
-
|
Buy Now | |
Distrelec
from US$20.62
|
-
|
Buy Now |
PCB Ground Tab Location | 3.05mm, .12in |
---|---|
Connector Profile | Standard |
Shield Material | Brass |
Shield Plating Material | Nickel |
Insulator Material | LCP |
LED Color (Bottom Left) | Green |
LED Color (Top Right) | None |
LED Color (Top Left) | None |
LED Color (Bottom Right) | Yellow |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Finish | Matte |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Keyed | No |
Number of Panel Ground Tabs | 7 |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
PCB Termination Area Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .542in, 13.76mm |
コネクタの高さ | 13.76mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Side |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Quantity | 80 |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Reel Diameter | 33cm |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Data Rate | 10Mb/s, 100Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Housing Material Temperature | 260 |
MODULAR ETHERNET CONNECTORS | Farnell |
Rj45 Connector, Jack, 8P8C, 2Port, Cat5 | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, CAT5 | element14 |
Modular Connectors / Ethernet Connectors, RJ45 JACK MAG. POE 10/100 LED 1x2 | TE Connectivity 2337994-4 | RS Americas |
RJ45 JACK MAG. POE 10/100 LED 1X2 Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2337994-4 | Internal Number: 2337994-4 | TE Connectivity | TE Store |
8 Position 2 Port 57 V Shielded Right Angle Through Hole RJ45 Modular Connector | Future Electronics |
Connector RJ45 Receptacle 14 Position Right Angle Through Hole 2 Port T/R | Avnet America |
TE Connectivity 2 Port Ethernet Jack with Integrated Magnetics, RJ45, CAT5, 8 Positions, 8 Contacts, Shielded | Distrelec |
Where can I find additional details, specifications and documents for a 2337994-4?
Additional datasheets, footprints and schematics for 2337994-4 are listed on our Part Details page. You can also find images and similar parts to 2337994-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337994-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337994-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337994-4 fall under?
The 2337994-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2337994-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337994-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337994-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337994-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2337994-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337994-4 often in real-time on the comparison pages.
What if I can't find stock of 2337994-4?
You can fill out our help required form which you can use to request a quote for 2337994-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.