2337992-5

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2337992-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2337992-5
Series Information for 2337992-5 - TE Connectivity
  • Status: Active
  • Product Code: K842
  • Global Product Line: Z16
  • GPL Description: Industrial

Description

RJ45 JACK MAG. POE 1GB LED 1X1 INV.

Specifications

PCB Ground Tab Location:
-3.05mm, -.12in
Insulator Material:
LCP
Shield Plating Finish:
Matte
LED Color (Top Left):
Green
LED Color (Bottom Right):
None
Modular Jack Latch Orientation:
Inverted - Latch Up
Shield Material:
Brass
Connector Profile:
Standard
LED Color (Bottom Left):
None
LED Color (Top Right):
Yellow
Shield Plating Material:
Nickel
Panel Ground Location:
Top and Side
Number of Positions:
8
Number of Loaded Positions:
8
Status Indicator:
LED
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
PCB Mount Orientation:
Right Angle
Number of Panel Ground Tabs:
4
Port Matrix Configuration:
1 x 1
Connector Contact Density:
Standard
Keyed:
No
PCB Termination Area Plating Finish:
Matte
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold over Nickel
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material Thickness:
.76µm, 30µin
端子の下地めっきの材料:
Nickel
コネクタの高さ:
13.6mm
Connector Height:
.535in, 13.6mm
Mating Entry Location:
Side
Housing Color:
Black
Housing Material:
LCP (Liquid Crystal Polymer)
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5e
Boardlock Material:
LCP
PCB Mount Retention Type:
Boardlock
Shielded:
Yes
Shield Panel Ground Type:
Shield has bottom panel grounds.
Packaging Method:
Reel
Packaging Quantity:
80
実装方法:
Reel
Packaging Reel Diameter:
33cm
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45 with Integrated Magnetics
Grounding Options:
PCB and Panel Ground
Sealable:
No
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connectors & Connector Components Type:
Connector
Data Rate:
1000Mb/s
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
Housing Material Temperature:
260

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

RS Components
RJ45 JACK MAG. POE 1GB LED 1X1 INV.
Newark Electronics
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Avnet America
Connector RJ45 Receptacle 20 Position Right Angle Through Hole 1 Port
Allied Electronics, Inc
Modular Connectors / Ethernet Connectors; RJ45 JACK MAG. POE 1Gb LED 1x1 INV.
Distrelec
Ethernet Jack with Integrated Magnetics [TE Connectivity] 2337992-5 Ethernet Jack with Integrated Magnetics
Series Information for 2337992-5 - TE Connectivity

Description

RJ45 JACK MAG. POE 1Gb LED 1x1 INV.

Alternate Descriptions

RS Components
RJ45 JACK MAG. POE 1GB LED 1X1 INV.
Newark Electronics
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Avnet America
Connector RJ45 Receptacle 20 Position Right Angle Through Hole 1 Port
Allied Electronics, Inc
Modular Connectors / Ethernet Connectors; RJ45 JACK MAG. POE 1Gb LED 1x1 INV.
Distrelec
Ethernet Jack with Integrated Magnetics [TE Connectivity] 2337992-5 Ethernet Jack with Integrated Magnetics