233783-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 233783-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 233783-000
Series Information for 233783-000 - TE Connectivity
  • Status: Active
  • Aliases: HVS-T-1583E-S, 1-1191717-6
  • Product Code: C794
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVS-T-1583E-S

Specifications

Number of Cores:
3
Sheath Outside Diameter:
2.1in
Conductor Diameter:
.81 – 1.15in
Insulation Diameter (Plastic):
1.15 – 1.75in
Insulation Diameter (PILC):
1.1 – 1.5in
Cross-Section Range:
500 – 1000AWG/kcmil
Voltage Class:
≤ 15kV
Design Specification:
IEEE 404
Application Type:
Transition, Trifurcator, Inline
Installation Instruction:
English
Product Availability:
AMERICAS
Mechanical Connectors Included:
No
Insulation:
Plastic
Cable Shield Style:
Tape
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability