Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$7.85
|
10,400
in stock
|
Buy Now | |
Chip One Stop
from US$6.40
|
10,400
in stock
|
Buy Now | |
Farnell
from US$8.51
|
8,400
in stock
|
Buy Now | |
TE Store
from US$21.83
|
13
in stock
|
Buy Now | |
RS
from US$11.52
|
-
|
Buy Now | |
Newark Electronics
from US$9.15
|
-
|
Buy Now | |
Future Electronics
from US$9.26
|
-
|
Buy Now | |
Avnet America
from US$8.24
|
-
|
Buy Now | |
RS Americas
from US$10.55
|
-
|
Buy Now | |
element14
from US$9.56
|
-
|
Buy Now | |
Boersig
from US$8.76
|
-
|
Buy Now |
Shield Style | None |
---|---|
Number of Contacts Loaded | 8 |
Mount Style | Printed Circuit Board |
Ground Option | None |
Output Type | PCB Mount |
Filtered | Yes |
Type of Connector | 8-Pin Jack |
Input Type | RJ45 Connector |
ETHERNET AND LAN TRANSFORMERS | Farnell |
DISCR.ETH.MAG. 10/100 QUAD SMT Modular Jack Filter | Part Number: 2337826-1 | Internal Number: 2337826-1 | TE Connectivity | TE Store |
Discrete Ethernet Magnetics Quad Port SM | RS |
Xfmr, 10/100 Base-T, 4 Port, Smd | Newark Electronics |
100 MHz 350 uH 1.5 kV SMT 10/100 Quad Discrete Ethernet Magnetic | Future Electronics |
Telecom Transformer Quad Port 10/100 Mbps 1:1 1500Vrms Surface Mount | Avnet America |
Discrete Ethernet Magnetics, Quad Port SMT | TE Connectivity 2337826-1 | RS Americas |
XFMR, 10/100 BASE-T, 4 PORT, SMD | element14 |
Where can I find additional details, specifications and documents for a 2337826-1?
Additional datasheets, footprints and schematics for 2337826-1 are listed on our Part Details page. You can also find images and similar parts to 2337826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337826-1 fall under?
The 2337826-1 is listed under EMI Filters > Modular Jack Filters.
Can I view similar or alternative parts?
You can view similar parts to 2337826-1 when available in the Modular Jack Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337826-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and RS have stock available or on a lead time for 2337826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337826-1 often in real-time on the comparison pages.
What if I can't find stock of 2337826-1?
You can fill out our help required form which you can use to request a quote for 2337826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.