Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
396
in stock
|
Buy Now | |
TE Store
from US$6.03
|
1,119
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
750
in stock
|
Buy Now | |
RS Americas
from US$2.67
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
element14
from US$2.70
|
-
|
Buy Now | |
TTI Europe
from US$1.74
|
-
|
Buy Now | |
Farnell
from US$2.57
|
-
|
Buy Now |
Shield Style | None |
---|---|
Number of Contacts Loaded | 8 |
Mount Style | Printed Circuit Board |
Ground Option | None |
Output Type | PCB Mount |
Filtered | Yes |
Type of Connector | 8-Pin Jack |
Input Type | RJ45 Connector |
DISCR.ETH.MAG. 10/100 SINGLE SMT Modular Jack Filter | Part Number: 2337822-1 | Internal Number: 2337822-1 | TE Connectivity | TE Store |
100 MHz 350 uH 1.5 kV 10/100 Single Port Discrete Ethernet Magnetic | Future Electronics |
Discrete Ethernet Magnetics, Single Port SMT | TE Connectivity 2337822-1 | RS Americas |
Discrete Ethernet Magnetics Single Port | RS |
Xfmr, 10/100 Base-T, 1 Port, Smd | Newark Electronics |
Telecom Transformer Single Port 10/100 Mbps 1:1 1500Vrms Surface Mount | Avnet America |
XFMR, 10/100 BASE-T, 1 PORT, SMD | element14 |
ETHERNET MAGNETICS MJ FILTER | TTI Europe |
Where can I find additional details, specifications and documents for a 2337822-1?
Additional datasheets, footprints and schematics for 2337822-1 are listed on our Part Details page. You can also find images and similar parts to 2337822-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337822-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337822-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337822-1 fall under?
The 2337822-1 is listed under EMI Filters > Modular Jack Filters.
Can I view similar or alternative parts?
You can view similar parts to 2337822-1 when available in the Modular Jack Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337822-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337822-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337822-1 have stock available?
Authorised distributors including TE Store, Future Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for 2337822-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337822-1 often in real-time on the comparison pages.
What if I can't find stock of 2337822-1?
You can fill out our help required form which you can use to request a quote for 2337822-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.