Prices starting from US$14.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$24.57 |
No stock
|
Buy Now | |
Heilind Electronics | US$22.66 |
38
|
Buy Now | |
Newark Electronics | US$36.13 |
25
|
Buy Now | |
Rapid Electronics | US$47.94 |
25
|
Buy Now | |
Chip One Stop | US$33.90 |
25
|
Buy Now | |
Distrelec | US$44.13 |
25
|
Buy Now | |
RS Americas | US$14.88 |
15
|
Buy Now | |
Heilind Electronics Asia | US$22.66 |
12
|
Buy Now | |
Future Electronics | US$19.33 |
-
|
Buy Now | |
Avnet America | US$18.18 |
-
|
Buy Now | |
element14 | US$21.13 |
-
|
Buy Now |
Color | Black, Red |
---|---|
Configuration | Double-Ended |
Wire Size | 6AWG |
Housing Material | Thermoplastic |
Housing Color | Black |
Cable Assembly Type | Power |
Shielded | No |
Connector Type (End B) | R-terminal |
Connector Type (End A) | Crown Clip Junior |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
CA, SIDE EX CCJ CBLE ASSEMBLY | Heilind Electronics |
Specialized Cables Ca, Side Exit Ccj Cable |Amp Te Connectivity 2337275-1 | Newark Electronics |
Specialized Cables CA Side Exit CCJ Cable | Rapid Electronics |
TE Connectivity - AMP CA SIDE EXIT CCJ CABLE ASSEMBLY | Distrelec |
INDUSTRIAL LOW VOLTAGE CABLE ASSEMBLIES | Farnell |
Side Exit Crown Clip Junior Cable Assembly | TE Connectivity 2337275-1 | RS Americas |
200A Double Ended Crown Clip Junior Cable Assembly - Black & Red | Future Electronics |
Power Cable Assembly Crown Clip Junior to R-Terminal 6AWG Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | OCP Series |
RoHS: | Unknown |
Connector Type A | Crown Clip Junior Connector |
---|---|
Connector Type B | Ring Tongue Terminal X 2 |
Cable Length - Imperial | - |
Cable Length - Metric | - |
Jacket Color | Black Red |
Product Range | OCP Series |
Where can I find additional details, specifications and documents for a 2337275-1?
Additional datasheets, footprints and schematics for 2337275-1 are listed on our Part Details page. You can also find images and similar parts to 2337275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337275-1 fall under?
The 2337275-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2337275-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337275-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2337275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337275-1 often in real-time on the comparison pages.
What if I can't find stock of 2337275-1?
You can fill out our help required form which you can use to request a quote for 2337275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.