Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2337243-4 |
Actuator Force | 260g, 9.171oz |
---|---|
Case Material | Thermoplastic |
Actuator Material | Polytetrafluoroethylene |
Body Style | Horizontal |
Case Color | Black |
Actuator Profile | Extended |
Actuator Color | Silver |
Ganged | No |
Tactile | Yes |
Number of Actuators | 1 |
Tactile Feel | Yes |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | With |
Operating Function | NO |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Switch Height | 1.5mm, .059in |
Voltage Rating | 12 VDC |
Low Profile | Yes |
Process Sealed | No |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Method | Tape & Reel |
Illuminated | No |
Dust Proof | No |
Leg Style | J Style |
Product Type | Switch |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | -25 – 70°C |
Tactile Switch SPST-NO Top Actuated Surface Mount | Future Electronics |
Switch Tactile NO SPST Round Button J-Bend 12VDC 200000Cycles 260gf SMD T/R | Avnet America |
Tact Mini JB 5.2x5.2x1.5 260gf | TE Connectivity 2337243-4 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 2337243-4?
Additional datasheets, footprints and schematics for 2337243-4 are listed on our Part Details page. You can also find images and similar parts to 2337243-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337243-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337243-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337243-4 fall under?
The 2337243-4 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2337243-4 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337243-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337243-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337243-4 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 2337243-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337243-4 often in real-time on the comparison pages.
What if I can't find stock of 2337243-4?
You can fill out our help required form which you can use to request a quote for 2337243-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.