2337238-3

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2337238-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2337238-3
Series Information for 2337238-3 - TE Connectivity
  • Status: Active
  • Aliases: 2337238-3
  • Product Code: Y011
  • Global Product Line: W04
  • GPL Description: Industrial

Description

TACT MINI GW 5.2X5.2X2 160GF

Specifications

Actuator Color:
Black
Actuator Force:
160g, 5.644oz
Body Style:
Horizontal
Actuator Material:
Thermoplastic
Cover Material:
Nickel, Silver
Actuator Profile:
Extended
Case Material:
Thermoplastic
Case Color:
Black
Configuration (Pole-Throw):
Single Pole - Single Throw
Tactile Feel:
Yes
Ganged:
No
Number of Actuators:
1
Tactile:
Yes
Operating Function:
NO
ESD Grounding Terminal:
With
Switch Contact Plating Material:
Silver
Contact Base Material:
Stainless Steel
Contact Current Rating:
50mA
Switch Height:
.079in, 2mm
Voltage Rating:
12 VDC
Process Sealed:
No
Low Profile:
Yes
Mounting Angle:
Vertical
Mounting Type:
Surface Mount
Packaging Method:
Tape & Reel
Illuminated:
No
Leg Style:
Gull Wing
Actuator Style:
Round
Product Type:
Switch
Dust Proof:
No
Termination Type:
Printed Circuit Board
Temperature Rating:
-25 – 70°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Allied Electronics, Inc
Tact Mini GW 5.2x5.2x2 160gf