2336713-2 PCB Connectors by TE Connectivity

SPRING FINGER 1.45H

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
17,221
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
32,000
in stock
Buy Now
Logo for RS
RS
from US$0.08
28,900
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.17
25,177
in stock
Buy Now
Logo for element14
element14
from US$0.08
23,820
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now

Specifications

Side Protected Yes
Number of Positions 1
Contact Working Range (High) .031in, .8mm
Contact Working Range (Low) 1.15mm, .045in
Contact Underplating Material Nickel
Contact Width 1.1mm, .043in
PCB Contact Termination Area Plating Material Gold
Contact Base Material Stainless Steel
端子の下地めっきの材料 Nickel
Contact Length 1.7mm, .067in
Point of Contact Area Plating Material Gold
Contact Current Rating (Max) 1.5A
Uncompressed Height .057in, 1.45mm
Circuit Application Power & Signal
Packaging Method Tape & Reel
実装方法 Tape & Reel
Packaging Quantity 8000
Connector System Board-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Scalable No
Spring Finger Type Ultra Small - C-Clip
Operating Temperature Range -40 – 85°C, -40 – 185°F

Alternative Descriptions

Spring Finger, Pcb Coon, Ultra Small | Newark Electronics
SPRING FINGER 1.45H Spring Finger Type: Ultra Small - C-Clip Scalable: No Side Protected: Yes Uncompressed Height: 1.45 mm Uncompressed Height: .057 in Ultra Small - C-Clip 1.45 mm | PCB Spring Contact | Part Number: 2336713-2 | Internal Number: 2336713-2 | TE Connectivity | TE Store
SPRING FINGER, 1.45MM, PCB SHIELD/GND | element14
Contact Crimp Straight Surface Mount T/R | Avnet America
PCB Spring Contact, Ultra Small - C-Clip, Side Protected, Uncompressed Height | TE Connectivity 2336713-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2336713-2?

Additional datasheets, footprints and schematics for 2336713-2 are listed on our Part Details page. You can also find images and similar parts to 2336713-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2336713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2336713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2336713-2 fall under?

The 2336713-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.

Can I view similar or alternative parts?

You can view similar parts to 2336713-2 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2336713-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2336713-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2336713-2 have stock available?

Authorised distributors including Newark Electronics, RS, TE Store, element14 and Farnell have stock available or on a lead time for 2336713-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2336713-2 often in real-time on the comparison pages.

What if I can't find stock of 2336713-2?

You can fill out our help required form which you can use to request a quote for 2336713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay