Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.49
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$38.68
|
86
in stock
|
Buy Now | |
Farnell
from US$40.04
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$35.27
|
31
in stock
|
Buy Now | |
element14
from US$42.70
|
23
in stock
|
Buy Now | |
Heilind Electronics
-
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
12
in stock
|
Buy Now | |
RS Americas
from US$38.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Front Shell Material | Stainless Steel |
Retention Clip Material | Stainless Steel |
Rear Shell Material | Stainless Steel |
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18277-2 |
Power/Signal/Coax Combination | No |
Preloaded | No |
Number of Positions | 78 |
Contact Current Rating (Max) | 5A |
Contact Style | Socket |
Contact Type | Socket |
Contact Size | 22 |
Centerline (Pitch) | .09in |
NASA Qualification | No |
Mounting Hole Diameter | .115 – .125in, 2.92 – 3.18mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Blindmate | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Shell Size | 5 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub High Density Conn AMPLIMITE SZ 5 RECPT 78 | Rapid Electronics |
D SUB CONNECTORS | Farnell |
Hd-D Sub Housing, Rcpt, Dd, 78Pos | Newark Electronics |
D - sub AMPLIMITE SZ 5 RECPT 78 POS, ST | RS |
HD D-SUB HOUSING, RCPT, 78POS, SS | element14 |
DSUB,CRMP,78 POS RCPT S/S SHELL, HI DENSTY | Heilind Electronics |
AMPLIMITE SZ 5 RECPT 78 POS, ST STL SHEL | TE Connectivity 2335893-5 | RS Americas |
D-Subminiature Connector Plug 78 Position Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a 2335893-5?
Additional datasheets, footprints and schematics for 2335893-5 are listed on our Part Details page. You can also find images and similar parts to 2335893-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335893-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335893-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335893-5 fall under?
The 2335893-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335893-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335893-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335893-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335893-5 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS and element14 have stock available or on a lead time for 2335893-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335893-5 often in real-time on the comparison pages.
What if I can't find stock of 2335893-5?
You can fill out our help required form which you can use to request a quote for 2335893-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.