2335891-4 D-Shaped Connectors by TE Connectivity

AMPLIMITE SZ 4 PLUG 62 POS, ST STL SHEL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.40

Distributor Stock
Logo for RS
RS
from US$29.33
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.58
41
in stock
Buy Now
Logo for element14
element14
from US$27.35
41
in stock
Buy Now
Logo for Farnell
Farnell
from US$23.40
41
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$30.38
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Retention Clip Material Stainless Steel
Rear Shell Material Stainless Steel
Shell Material Steel
Box Mount D-Sub Connector Insert Arrangement MS18276-2
Non-Magnetic No
Front Shell Material Stainless Steel
Preloaded No
Power/Signal/Coax Combination No
Number of Positions 62
Contact Current Rating (Max) 5A
Contact Size 22
Contact Style Pin
Contact Type Pin
Centerline (Pitch) .09in, 2.29mm
NASA Qualification No
Connector Mounting Type Cable Mount (Free-Hanging)
Mounting Hole Diameter .115 – .125in, 2.92 – 3.18mm
Circuit Application Signal
ULTRA-LITE Connector No
Packaging Method Package
Connector System Cable-to-Cable
Product Type Connector
Connector Style Plug
Shell Size 4
Sealable No
Blindmate No
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

Hd D-Sub Housing, Plug, 62Pos, Ss | Newark Electronics
HD D-SUB HOUSING, PLUG, 62POS, SS | element14
D - sub AMPLIMITE SZ 4 PLUG 62 POS, ST S | RS
AMPLIMITE SZ 4 PLUG 62 POS, ST STL SHEL | TE Connectivity 2335891-4 | RS Americas
D-Subminiature Connector Plug 62 Position Panel Mount Solder | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2335891-4?

Additional datasheets, footprints and schematics for 2335891-4 are listed on our Part Details page. You can also find images and similar parts to 2335891-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2335891-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335891-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2335891-4 fall under?

The 2335891-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2335891-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2335891-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2335891-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2335891-4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 2335891-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2335891-4 often in real-time on the comparison pages.

What if I can't find stock of 2335891-4?

You can fill out our help required form which you can use to request a quote for 2335891-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay