Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
---|---|
Rear Shell Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Front Shell Material | Stainless Steel |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Preloaded | No |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Style | Pin |
Contact Type | Pin |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Hole Diameter | 2.92 – 3.18mm, .115 – .125in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector Style | Plug |
Sealable | No |
Shell Size | 1 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Blindmate | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D - sub AMPLIMITE SZ 1 PLUG 15 POS, ST S | RS |
Hd D-Sub Housing, Plug, 15Pos, Ss | Newark Electronics |
HD D-SUB HOUSING, PLUG, 15POS, SS | element14 |
AMPLIMITE SZ 1 PLUG 15 POS, ST STL SHEL | TE Connectivity 2335891-1 | RS Americas |
D-Subminiature Connector Plug 15 Position Panel Mount Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Stainless Steel Body |
For Use With | AMPLIMITE 90 Series Size 22 204370-2 Pin Crimp Contact |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2335891-1?
Additional datasheets, footprints and schematics for 2335891-1 are listed on our Part Details page. You can also find images and similar parts to 2335891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335891-1 fall under?
The 2335891-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335891-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335891-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2335891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335891-1 often in real-time on the comparison pages.
What if I can't find stock of 2335891-1?
You can fill out our help required form which you can use to request a quote for 2335891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.