Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.94
Shell Material | Steel |
---|---|
Shield Material | Steel |
Insert Material | Thermoplastic |
Number of Positions | 50 |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Cable Insulation Diameter Range | 1.73mm |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Centerline (Pitch) | .108in, 2.77mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Mounting Holes |
For Use With | Pin Contacts |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 50 |
Grounding Indents | Without |
Product Type | Connector |
Grade | Standard |
Shell Type | Plug |
Sealable | No |
Grommets | Without |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 5 |
Shielded | No |
Termination Method to Wire & Cable | Crimp Snap-In |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DSUB,CRMP,50 POS PLUG S/S SHELL | Heilind Electronics |
D-Sub Housing, Plug, 50Pos, Ss | Newark Electronics |
AMPLIMITE SZ 5 PLUG. 50 POS, ST STL SHEL | TE Connectivity 2335889-5 | RS Americas |
D-SUB HOUSING, PLUG, 50POS, SS | element14 |
D-Subminiature Connector Plug 50 Position Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2335889-5?
Additional datasheets, footprints and schematics for 2335889-5 are listed on our Part Details page. You can also find images and similar parts to 2335889-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335889-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335889-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335889-5 fall under?
The 2335889-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335889-5 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335889-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335889-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335889-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2335889-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335889-5 often in real-time on the comparison pages.
What if I can't find stock of 2335889-5?
You can fill out our help required form which you can use to request a quote for 2335889-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.