Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Insert Material | PBT-30 |
Number of Positions | 9 |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Wire Size | .2 – .56mm², 24 – 20AWG |
Cable Insulation Diameter Range | 1.73mm |
Centerline (Pitch) | 2.77mm, .108in |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Size 20 Crimp Snap-in Contacts |
Packaging Quantity | 50 |
Packaging Method | Package |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grounding Indents | Without |
Grommets | Without |
Sealable | No |
Shell Type | Full Metal Shell |
Connector Style | Crimp Snap |
Shell Size | 1 |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -65 – 257°F |
D - sub AMPLIMITE SZ 1 PLUG. 9 POS, ST S | RS |
D-Sub Housing, Plug, 9Pos, Ss | Newark Electronics |
AMPLIMITE SZ 1 PLUG. 9 POS, ST STL SHELL | TE Connectivity 2335889-1 | RS Americas |
D-SUB HOUSING, PLUG, 9POS, SS | element14 |
D-Subminiature Connector Plug 9 Position Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Stainless Steel Body |
For Use With | AMPLIMITE Series Size 20 205089-1 Pin Crimp Snap-in Contact |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2335889-1?
Additional datasheets, footprints and schematics for 2335889-1 are listed on our Part Details page. You can also find images and similar parts to 2335889-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335889-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335889-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335889-1 fall under?
The 2335889-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335889-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335889-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335889-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335889-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2335889-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335889-1 often in real-time on the comparison pages.
What if I can't find stock of 2335889-1?
You can fill out our help required form which you can use to request a quote for 2335889-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.