2334884-1 RF & Coax Connectors by TE Connectivity

UMCC Micro-Coax receptacle, Gen 4

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
39,521
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.09
100,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
100,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.10
100,000
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.10
90,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
60,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.19
55,181
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
39,521
in stock
Buy Now
Logo for element14
element14
from US$0.10
39,521
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
30,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.10
30,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Boersig
Boersig
from US$0.10
-
Buy Now

Specifications

Body Finish Plated
Cable Connector Orientation Straight
Body Plating Material Gold
Number of Coaxial Contacts 1
Number of Mounting Legs 4
PCB Mount Orientation Vertical
Number of Positions 1
Port Configuration Single Port
Number of Signal Positions 1
EMI & RFI Protection Type Shielding
Impedance 50Ω
Connector Mounting Type Board Mount
RF Connector Coupling Mechanism Snap-Off, Snap-On
RF Contact Captivation Method Solder
Operating Frequency 6GHz
Packaging Method Box
実装方法 Box
RF Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Sealable No
Connector System Cable-to-Board
RF Interface UMCC
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Surface Mount
Cable Type Coax
Operating Temperature Range -40 – 85°C, -40 – 185°F

Alternative Descriptions

UMCC Micro-Coax receptacle Gen 4 | Rapid Electronics
TE Connectivity UMCC Micro-Coax receptacle Gen 4 RF Conn | Distrelec
UMCC MICRO-COAX RCEPT,GEN 4 | Heilind Electronics
RF-COAX CONNECTORS | Farnell
RF Connector, Coaxial Connectors MicroCoax receptacle UMCC Gen 4 | TE Connectivity 2334884-1 | RS Americas
UMCC Micro-Coax receptacle, Gen 4 RF Interface: UMCC RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .063 in RF Connector Mated Outer Diameter (Approximate): 1.6 mm Impedance: 50 Ω UMCC Receptacle .063" 1.6 mm | Coax Connector | Part Number: 2334884-1 | Internal Number: 2334884-1 | TE Connectivity | TE Store
Umcc Micro-Coax Receptacle, Gen 4 Rohs Compliant: Yes |Te Connectivity 2334884-1 | Newark Electronics
UMCC MICRO-COAX RECEPTACLE, GEN 4 | element14
UMCC MICRO-COAX RECEPTAC,GEN4 | TTI Europe
Single Port 50 Ohm 6 GHz Solder Receptacle Male Pin Micro-Coax UMCC Gen 4 | Future Electronics
RF / Coaxial Connector, UMCC Coaxial, Straight Jack, Surface Mount Vertical, 50 ohm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2334884-1?

Additional datasheets, footprints and schematics for 2334884-1 are listed on our Part Details page. You can also find images and similar parts to 2334884-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2334884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2334884-1 fall under?

The 2334884-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2334884-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2334884-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2334884-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2334884-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Farnell have stock available or on a lead time for 2334884-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2334884-1 often in real-time on the comparison pages.

What if I can't find stock of 2334884-1?

You can fill out our help required form which you can use to request a quote for 2334884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay