2334877-6 Copper Cable Assemblies by TE Connectivity

QSFP TO [4]SFP 25GIG 28AWG 3 METER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Equalized No
Color Black
Number of Positions 2-Pair
Number of Signal Positions 16
Wire Size 28AWG, .081mm²
Overall Outside Cable Diameter 4.62 mm
Impedance 100Ω
Flammability Rating CL2
Halogen Free No
Cable Assembly Length 9.84ft, 3m
Cable Assembly Category High Speed, Industry Standard
Shielded Yes
Cable Style Madison TurboTwin - Round Jacketed
Product Type Cable Assembly
Connector Type (End A) QSFP28
Cable Assembly Type Pluggable / Direct Attach
Connector Type (End B) SFP28
Data Rate 25Gb/s


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2334877-6?

Additional datasheets, footprints and schematics for 2334877-6 are listed on our Part Details page. You can also find images and similar parts to 2334877-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2334877-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334877-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2334877-6 fall under?

The 2334877-6 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2334877-6 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2334877-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2334877-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2334877-6 have stock available?

There is no stock from authorised distributors for 2334877-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2334877-6 often in real-time on the comparison pages.

What if I can't find stock of 2334877-6?

You can fill out our help required form which you can use to request a quote for 2334877-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay