Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Horizontal |
---|---|
Number of Signal Positions | 24 |
Number of Power Positions | 7 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in |
Number of Rows | 6 |
Contact Current Rating (Max) | 100A |
Contact Termination Area Plating Material | Matte Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 60VDC, 60VAC |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box & Tray |
Connector System | Board-to-Board |
Product Type | Header |
Housing Type | Plug |
Operating Temperature Range | -40 - 125°C |
POWER CONNECTOR, PLUG, 5LP+24S+2P, PCB | element14 |
Power Connector, Plug, 5Lp+24S+2P, Pcb | Newark Electronics |
Connector Power Header 31 Position Right Angle Through Hole | Avnet America |
MBPLUS, R/A, PLUG, SOLDER,5LP , 24S , 2P | TE Connectivity 2334530-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2334530-4?
Additional datasheets, footprints and schematics for 2334530-4 are listed on our Part Details page. You can also find images and similar parts to 2334530-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334530-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334530-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334530-4 fall under?
The 2334530-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2334530-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334530-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334530-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334530-4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2334530-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334530-4 often in real-time on the comparison pages.
What if I can't find stock of 2334530-4?
You can fill out our help required form which you can use to request a quote for 2334530-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.