Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Insert Material | PBT GF |
Shield Material | Steel |
Shield Plating Material | Tin over Copper |
Shell Plating Material | Tin over Copper |
Number of Positions | 37 |
Contact Size | 20 |
Contact Current Rating (Max) | 7A |
Housing Color | Black |
Housing Material | PBT GF |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Packaging Quantity | 50 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grommets | Without |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 1 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Subminiature Connector Receptacle 37 Position Panel Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 2334099-4?
Additional datasheets, footprints and schematics for 2334099-4 are listed on our Part Details page. You can also find images and similar parts to 2334099-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334099-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334099-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334099-4 fall under?
The 2334099-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2334099-4 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334099-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334099-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334099-4 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 2334099-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334099-4 often in real-time on the comparison pages.
What if I can't find stock of 2334099-4?
You can fill out our help required form which you can use to request a quote for 2334099-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.