2333801-3 Copper Cable Assemblies by TE Connectivity

QSFP TO (2)QSFP, 25G, 1.5 METER, 30AWG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.09

Distributor Stock
Logo for Avnet America
Avnet America
from US$64.09
-
Buy Now

Specifications

Equalized No
Color Black
Number of Positions 8-Pair
Configuration Double-Ended
Number of Signal Positions 16
Wire Size .051mm², 30AWG
Overall Outside Cable Diameter 6.2 mm
Impedance 100Ω
Flammability Rating CL2
Halogen Free No
Cable Assembly Length 4.92ft, 1.5m
Connector Type (End B) QSFP28
Cable Assembly Category Industry Standard, High Speed
Cable Style Madison TurboTwin - Round Jacketed
Product Type Cable Assembly
Shielded Yes
Connector Type (End A) QSFP28
Latching Style Slide Latch
Cable Assembly Type Pluggable / Direct Attach
Data Rate 25Gb/s

Alternative Descriptions

Cable Assembly Pluggable I/O 1.5m 30AWG QSFP to QSFP 25Gbps Black | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2333801-3?

Additional datasheets, footprints and schematics for 2333801-3 are listed on our Part Details page. You can also find images and similar parts to 2333801-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2333801-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2333801-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2333801-3 fall under?

The 2333801-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2333801-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2333801-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2333801-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2333801-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2333801-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2333801-3 often in real-time on the comparison pages.

What if I can't find stock of 2333801-3?

You can fill out our help required form which you can use to request a quote for 2333801-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay