PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Positions | 112 |
Guide Location | Unguided |
Number of Rows | 7 |
Number of Columns | 16 |
Row-to-Row Spacing | 1.35mm, .053in |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 1.8mm, .071in |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal & Data |
Shrouded | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector Style | Header |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
56 Positions 2.54mm Pitch 7 Row Plug Male Blades Right Angle Connector | Future Electronics |
Connector, MULTIGIG RT 3, 112 Contacts, 1.8 mm, Header, Through Hole, 7 Rows | Avnet America |
RA Plug Assy Left End Multigig RT 3 Number of Positions: 56 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 56 1.35 mm .053" With | Part Number: 2332816-1 | Internal Number: 2332816-1 | TE Connectivity | TE Store |
BACKPLANE CONN, HEADER, 112POS, 1.8MM | Farnell |
Where can I find additional details, specifications and documents for a 2332816-1?
Additional datasheets, footprints and schematics for 2332816-1 are listed on our Part Details page. You can also find images and similar parts to 2332816-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2332816-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2332816-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2332816-1 fall under?
The 2332816-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2332816-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2332816-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2332816-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2332816-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2332816-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2332816-1 often in real-time on the comparison pages.
What if I can't find stock of 2332816-1?
You can fill out our help required form which you can use to request a quote for 2332816-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.