Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 12AWG |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Jacket Color | Black |
RoHS Compliant | Yes |
Unshielded Sjeoow Cord 3 Conductor 12Awg 250 300V | Newark Electronics |
Where can I find additional details, specifications and documents for a 233280408?
Additional datasheets, footprints and schematics for 233280408 are listed on our Part Details page. You can also find images and similar parts to 233280408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 233280408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 233280408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 233280408 fall under?
The 233280408 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 233280408 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 233280408 you can contact the distributor directly for product support, shipping queries etc.
Is the 233280408 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 233280408 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 233280408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 233280408 often in real-time on the comparison pages.
What if I can't find stock of 233280408?
You can fill out our help required form which you can use to request a quote for 233280408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.