2332538-1 PCB Connectors by TE Connectivity

148P VERTICAL SLIVER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.67

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$31.05
450
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.70
450
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$56.91
450
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$26.67
-
Buy Now

Specifications

Number of Positions 148
PCB Mount Orientation Vertical
Number of Rows 2
Contact Mating Area Plating Material Thickness 30µin, .762µm
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) .9A
Contact Base Material Copper Alloy
Centerline (Pitch) .023in, .6mm
Connector Mounting Type Board Mount
Circuit Application Signal
Sliver Family TE Sliver
Sealable No
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
Connector Type Receptacle for Cable
Connector System Cable-to-Board
Shell With
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 85°C, -67 – 185°F

Alternative Descriptions

Rectangular Cable Assemblies 148P VERTICAL SLIVER | Rapid Electronics
TE Connectivity - AMP 148P VERTICAL SLIVER | Distrelec
Connector Card Edge Receptacle 148 Position Straight Surface Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2332538-1?

Additional datasheets, footprints and schematics for 2332538-1 are listed on our Part Details page. You can also find images and similar parts to 2332538-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2332538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2332538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2332538-1 fall under?

The 2332538-1 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2332538-1 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2332538-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2332538-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2332538-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2332538-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2332538-1 often in real-time on the comparison pages.

What if I can't find stock of 2332538-1?

You can fill out our help required form which you can use to request a quote for 2332538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay