2332157-1 Antennas by TE Connectivity

SHARK FIN MIMO 2/3/4G

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$93.61

Distributor Stock
Logo for Farnell
Farnell
from US$313.90
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$296.80
14
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$259.00
14
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$418.35
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$93.61
1
in stock
Buy Now
Logo for element14
element14
from US$312.26
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$248.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$460.49
-
Buy Now

Specifications

Product Weight 9.17oz, 260g
Antenna Protocol LTE MIMO, GNSS, GPS
Band Type Triple Band
Number of Ports 2
Antenna Style External
Antenna Type Enclosure
Product Height 50mm, 2.2in
Product Width 60mm, 2.4in
Cable Length 300mm, 11.811in
Cable Insulation Diameter (Max) 2.8mm, .11in
Product Length 6.77in, 170mm
VSWR (Max) <2:1
Impedance 50Ω
Wireless Application LTE, GSM
Region Global
Mounting Retention Type Adhesive
Mounts To Vehicle Rooftop
Polarization Right Hand Circular
Wireless Standard LTE, UMTS, US Dual, EU Triband & WCDMA
実装方法 Bag/Box
Packaging Method Bag/Box
Antenna Connector Type SMA Plug
Antenna Connection Type Cable Assembly
Frequency Band 2300 – 3800MHz, 1710 – 2170MHz, 698 – 960MHz
Gain (Max) 5dB
Application by Region LTE - Global - 1920 – 2170 MHz

Alternative Descriptions

Antennas SHARK FIN MIMO 2/3/4G | Rapid Electronics
TE Connectivity Mobile Station Antenna 5dB Gain | Distrelec
ANTENNAS - RF | Farnell
Mimo Antenna, 2.5-3.8Ghz, 5Dbi | Newark Electronics
Shark Fin Antenna Right Hand Circular 1710MHz to 2170MHz/2300MHz to 3800MHz/698MHz to 960MHz Bag | Avnet America
Multi Function MiMo Antenna 2G/3G/4G | TE Connectivity 2332157-1 | RS Americas


2332157-1 Unknown Parts by Unknown

MIMO ANTENNA 2.5-3.8GHZ 5DBI

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Antenna Type MIMO
Frequency Min 2.5GHz
Frequency Max 3.8GHz
Antenna Mounting Panel
Gain 5dBi
VSWR -
Input Power 25W
Input Impedance 50ohm
Antenna Polarization Vertical
Product Range -

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2332157-1?

Additional datasheets, footprints and schematics for 2332157-1 are listed on our Part Details page. You can also find images and similar parts to 2332157-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2332157-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2332157-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2332157-1 fall under?

The 2332157-1 is listed under Antennas.

Can I view similar or alternative parts?

You can view similar parts to 2332157-1 when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2332157-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2332157-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2332157-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2332157-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2332157-1 often in real-time on the comparison pages.

What if I can't find stock of 2332157-1?

You can fill out our help required form which you can use to request a quote for 2332157-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay