2331498-1 PCB Connectors by TE Connectivity

RCPT CONN R/A 148 POSN SLIVER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.48

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$34.51
700
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.30
700
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$54.90
700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.48
-
Buy Now

Specifications

Number of Rows 2
PCB Mount Orientation Right Angle
Number of Positions 148
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) .9A
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 30µin, .762µm
Centerline (Pitch) .6mm, .023in
Connector Mounting Type Board Mount
Circuit Application Signal
Sliver Family TE Sliver
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector Type Receptacle for Cable
Product Type Connector
Connector System Cable-to-Board
Shell With
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 85°C, -67 – 185°F

Alternative Descriptions

TE Connectivity - AMP RCPT CONN R/A 148 POSN SLIVER | Distrelec
Connector Card Edge Receptacle 148 Position Right Angle Surface Mount T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2331498-1?

Additional datasheets, footprints and schematics for 2331498-1 are listed on our Part Details page. You can also find images and similar parts to 2331498-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2331498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2331498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2331498-1 fall under?

The 2331498-1 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2331498-1 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2331498-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2331498-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2331498-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2331498-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2331498-1 often in real-time on the comparison pages.

What if I can't find stock of 2331498-1?

You can fill out our help required form which you can use to request a quote for 2331498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay