2331403-1 Switches by TE Connectivity

DET SW5.7X4.0X2.0 JB HORZ. NCH AG RL

Status: Active
Series: -
RoHS: Unknown
Aliases: 2331403-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.61
2,950
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.65
2,950
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.29
2,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for Sager
Sager
from US$0.61
-
Buy Now

Specifications

Actuator Color Black
Actuator Material Thermoplastic
Number of Actuators 1
Tactile No
Configuration (Pole-Throw) Single Pole - Single Throw
ESD Grounding Terminal Without
Ganged No
Switch Contact Plating Material Silver
Contact Current Rating 100mA
Contact Base Material Copper Alloy
Voltage Rating 12 VDC
Process Sealed No
Low Profile Yes
Mounting Type Surface Mount
Mounting Angle Right Angle
Actuator Style Plunger
Leg Style Gull Wing
Product Type Switch

Alternative Descriptions

Tactile SW DET SW5.7X4.0X2.0 JB HORZ. NCH AG RL | Rapid Electronics
TACTILE SWITCHES | Farnell
Detector Switch SPST ON (OFF) 100mA Surface Mount | Avnet America
Tactile Switches DET SW5.7X4.0X2.0 JB HORZ. NCH AG RL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2331403-1?

Additional datasheets, footprints and schematics for 2331403-1 are listed on our Part Details page. You can also find images and similar parts to 2331403-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2331403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2331403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2331403-1 fall under?

The 2331403-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 2331403-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2331403-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2331403-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2331403-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 2331403-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2331403-1 often in real-time on the comparison pages.

What if I can't find stock of 2331403-1?

You can fill out our help required form which you can use to request a quote for 2331403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay