2331368-1

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2331368-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2331368-1
Series Information for 2331368-1 - TE Connectivity
  • Status: Active
  • Aliases: 2331368-1
  • Product Code: X959
  • Global Product Line: W04
  • GPL Description: Industrial

Description

DET SW4.7X3.8X2.3 GW VERT. NO AG RL

Specifications

Actuator Material:
Thermoplastic
Actuator Color:
Black
Tactile:
No
Number of Actuators:
1
Configuration (Pole-Throw):
Single Pole - Single Throw
Operating Function:
Off (On)
ESD Grounding Terminal:
Without
Ganged:
No
Contact Base Material:
Stainless Steel
Contact Current Rating:
1mA
Switch Contact Plating Material:
Silver
Process Sealed:
No
Low Profile:
Yes
Mounting Angle:
Vertical
Mounting Type:
Surface Mount
Product Type:
Switch
Leg Style:
Gull Wing
Actuator Style:
Top

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Detector Switch SPST OFF (ON) 1mA Surface Mount