Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2331293-1 |
Actuator Material | Thermoplastic |
---|---|
Actuator Color | Black |
Tactile | No |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Actuators | 1 |
Operating Function | Off (On) |
ESD Grounding Terminal | Without |
Ganged | No |
Contact Base Material | Phosphor Bronze |
Contact Current Rating | 100mA |
Switch Contact Plating Material | Silver |
Voltage Rating | 12 VDC |
Process Sealed | No |
Low Profile | Yes |
Mounting Type | Surface Mount |
Mounting Angle | Right Angle |
Leg Style | Gull Wing |
Actuator Style | Plunger |
Product Type | Switch |
Detector Switch SPST OFF (ON) 100mA Surface Mount | Avnet America |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 2331293-1?
Additional datasheets, footprints and schematics for 2331293-1 are listed on our Part Details page. You can also find images and similar parts to 2331293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2331293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2331293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2331293-1 fall under?
The 2331293-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2331293-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2331293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2331293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2331293-1 have stock available?
Authorised distributors including RS, Farnell Contract, Avnet America and Sager have stock available or on a lead time for 2331293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2331293-1 often in real-time on the comparison pages.
What if I can't find stock of 2331293-1?
You can fill out our help required form which you can use to request a quote for 2331293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.