Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$181.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$328.58
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$206.79
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$214.89
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$214.00
|
12
in stock
|
Buy Now | |
Farnell
from US$357.25
|
10
in stock
|
Buy Now | |
Avnet America
from US$181.31
|
-
|
Buy Now | |
Boersig
from US$239.88
|
-
|
Buy Now |
Conductor Material | Aluminum Alloy |
---|---|
Blocked | Yes |
Conductor Type | Flexible Conductor |
Number of Contact Bolts | 4 |
Visual Inspection | No |
Conductor Range | 715.5 – 800AWG/kcmil, 362.1 – 421.8mm² |
Conductor Cross-Section | 362.1 – 421.8mm² |
Bolt Head Size (Across Flats) | 17mm |
Voltage Class | ≤ 550kV |
Standards | IEC 62271-1, ANSI/NEMA CC1-2009 |
UL Listed | No |
NEMA Spacing (2-Hole) | Yes |
CSA Certified | No |
REACH Compliance | Yes |
Energized Installation | No |
Outdoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Indoor Use | Yes |
Application Type | Derivation for Flexible Conductor |
Conductor Gauge Type | AAC/AAAC, AWG, ACSR |
Product Availability | Worldwide |
Technology | Bolted |
Material | Aluminum |
Product Family | Simel |
5 Ct 82 S265 |Amp Te Connectivity 2331108-1 | Newark Electronics |
Mechanical Connectors 5 CT 82 S265 | Rapid Electronics |
TE Connectivity 5 CT 82 S265 Mechanical Connectors 5 CT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
TEE Connector Terminal M10 Bolt | Avnet America |
Where can I find additional details, specifications and documents for a 2331108-1?
Additional datasheets, footprints and schematics for 2331108-1 are listed on our Part Details page. You can also find images and similar parts to 2331108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2331108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2331108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2331108-1 fall under?
The 2331108-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2331108-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2331108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2331108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2331108-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2331108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2331108-1 often in real-time on the comparison pages.
What if I can't find stock of 2331108-1?
You can fill out our help required form which you can use to request a quote for 2331108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.