Lamp Base Type | Wire Leaded |
---|---|
Mounting Hole Dia | 32.26mm |
Current Rating | - |
Supply Voltage | 125V |
Lens Shape | Rectangular |
Product Range | - |
Colour | Red |
Lamp, Indicator, Incandescent, Red | Newark Electronics |
LAMP, INDICATOR, INCANDESCENT, RED | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 2330QD1?
Additional datasheets, footprints and schematics for 2330QD1 are listed on our Part Details page. You can also find images and similar parts to 2330QD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2330QD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2330QD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2330QD1 fall under?
The 2330QD1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2330QD1 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2330QD1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2330QD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2330QD1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 2330QD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2330QD1 often in real-time on the comparison pages.
What if I can't find stock of 2330QD1?
You can fill out our help required form which you can use to request a quote for 2330QD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.