2330D4 Panel Mount Indicators, Bases & Lenses by Visual Communications Company

LAMP, INDICATOR, NEON, WHITE, 125V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 125V
Lamp Base Type Wire Leaded
Illumination Color White
Mounting Hole Dia 32.4mm
Colour White
RoHS Compliant Yes

Alternative Descriptions

Lamp, Indicator, Neon, White, 125V | Newark Electronics
CML NEON & INCANDESCENT INDICA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2330D4?

Additional datasheets, footprints and schematics for 2330D4 are listed on our Part Details page. You can also find images and similar parts to 2330D4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2330D4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2330D4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2330D4 fall under?

The 2330D4 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 2330D4 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2330D4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2330D4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2330D4 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 2330D4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2330D4 often in real-time on the comparison pages.

What if I can't find stock of 2330D4?

You can fill out our help required form which you can use to request a quote for 2330D4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay