Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Operating Voltage | 3.3Vcc ±.1V |
---|---|
Mount | Mid-Board |
Fiber Optic Product Family | ParaByte |
Conversion Type | Parallel_Transceivers |
Module Type | 12 Tx |
Laser Type | VCSEL |
Fiber Connector Style | MT |
Fiber Optic Product Type | Transceivers |
Copper Connector Style | BGA Socket - Pluggable |
Fiber Type | Multimode (OM-3) |
Transmitter Wavelength | 850 nm |
Number of Channels | 12 Simplex |
Electronic Signal Type | 1 to 12.5 Gbps |
Transmitter Output Power | -2 – 4 dBm |
Operating Temperature Range | -40 – 100°C |
Where can I find additional details, specifications and documents for a 2330885-6?
Additional datasheets, footprints and schematics for 2330885-6 are listed on our Part Details page. You can also find images and similar parts to 2330885-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2330885-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2330885-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2330885-6 fall under?
The 2330885-6 is listed under Fiber Optics > Fiber Optic Converters & Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 2330885-6 when available in the Fiber Optic Converters & Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2330885-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2330885-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2330885-6 have stock available?
There is no stock from authorised distributors for 2330885-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2330885-6 often in real-time on the comparison pages.
What if I can't find stock of 2330885-6?
You can fill out our help required form which you can use to request a quote for 2330885-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.